Status: | Unknown |
---|---|
Series: | OS-CON SVP Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
Future Electronics
from US$0.38
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Can - SMD |
Product Range | OS-CON SVP Series |
ESR | 0.08ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
SVP Series 25 V 6.8 uF 6.3 x 5.9 mm OS-Con SMT Polymer Aluminum Capacitor | Future Electronics |
Polymer Aluminum Electorlytic Capacitor, 6.8Uf, 25V, 20%, Smd | Newark Electronics |
Aluminum Polymer Capacitor, 6.8 uF, 25 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 25VDC,6.8uF,80mohm,6.3x6mm, T&R | Panasonic Electronic Components 25SVP6R8M | RS Americas |
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 6.8UF, 25V, 20%, SMD | element14 |
Aluminum Polymer Capacitor, 6.8 uF, 25 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25SVP6R8M?
Additional datasheets, footprints and schematics for 25SVP6R8M are listed on our Part Details page. You can also find images and similar parts to 25SVP6R8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SVP6R8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SVP6R8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SVP6R8M fall under?
The 25SVP6R8M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25SVP6R8M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SVP6R8M you can contact the distributor directly for product support, shipping queries etc.
Is the 25SVP6R8M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SVP6R8M have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 25SVP6R8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SVP6R8M often in real-time on the comparison pages.
What if I can't find stock of 25SVP6R8M?
You can fill out our help required form which you can use to request a quote for 25SVP6R8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.