Status: | Unknown |
---|---|
Series: | OS-CON SVP Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
13
in stock
|
Buy Now | |
element14
from US$0.91
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now |
Capacitance | 56µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Can - SMD |
Product Range | OS-CON SVP Series |
ESR | 0.028ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
SVP Series 25 V 56 uF ╪10 x 12.7 mm OS-CON Polymer Aluminum Electrolytic Cap | Future Electronics |
Cap, 56Μf, 25V | Newark Electronics |
CAP, 56µF, 25V | element14 |
Cap Aluminum 56uF 25V 20% (10 X 12.6mm) Cylindrical 3800mA 2000hr 105°C T/R | Avnet America |
Capacitor, Aluminum Organic Polymer, 25VDC,56uF,28mohm,10x12.7mm, T&R | Panasonic Electronic Components 25SVP56M | RS Americas |
Status: | Unknown |
---|---|
Series: | SVP Series |
RoHS: | Unknown |
Capacitance | 56µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Can - SMD |
Product Range | SVP Series |
ESR | 0.028ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 10mm |
External Depth | 10.3mm |
External Length / Height | 12.6mm |
External Width | 10.3mm |
Height | 12.6mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 3800mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 25V |
Where can I find additional details, specifications and documents for a 25SVP56M?
Additional datasheets, footprints and schematics for 25SVP56M are listed on our Part Details page. You can also find images and similar parts to 25SVP56M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SVP56M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SVP56M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SVP56M fall under?
The 25SVP56M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25SVP56M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SVP56M you can contact the distributor directly for product support, shipping queries etc.
Is the 25SVP56M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SVP56M have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 25SVP56M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SVP56M often in real-time on the comparison pages.
What if I can't find stock of 25SVP56M?
You can fill out our help required form which you can use to request a quote for 25SVP56M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.