25SVP22M Capacitors by Panasonic

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR 22UF 25V 20% SMD

Status: Unknown
Series: OS-CON SVP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.77
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.65
400
in stock
Buy Now
Logo for element14
element14
from US$0.61
400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.81
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 25V
AE Capacitor Case Radial Can - SMD
Product Range OS-CON SVP Series
ESR 0.05ohm
Lifetime @ Temperature 5000 hours @ 105°C

Alternative Descriptions

Polymer Aluminum Electorlytic Capacitor, 22Uf, 25V, 20%, Smd | Newark Electronics
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 22UF, 25V, 20%, SMD | element14
SVP Series 25 V 22 uF ╪ 10 x 7.9 mm SMT OS-CON Polymer Aluminum Capacitor | Future Electronics
Aluminum Polymer Capacitor, 22 uF, 25 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America
Capacitor, Aluminum Organic Polymer, 25VDC,22uF,50mohm,10x8mm, T&R | Panasonic Electronic Components 25SVP22M | RS Americas


25SVP22M Capacitors by Sanyo Electric

CAP 22µF 25V 20% RADIAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 22µF
Voltage Rating 25V
AE Capacitor Case Radial Can - SMD
Product Range -
ESR 0.05ohm
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style Radial Can - SMD
Diameter 10mm
External Depth 10.3mm
External Length / Height 7.9mm
External Width 10.3mm
Height 7.9mm
Operating Temperature Range -55°C to +105°C
Ripple Current AC 2000mA
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 25V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25SVP22M?

Additional datasheets, footprints and schematics for 25SVP22M are listed on our Part Details page. You can also find images and similar parts to 25SVP22M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25SVP22M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SVP22M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25SVP22M fall under?

The 25SVP22M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 25SVP22M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25SVP22M you can contact the distributor directly for product support, shipping queries etc.

Is the 25SVP22M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25SVP22M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 25SVP22M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25SVP22M often in real-time on the comparison pages.

What if I can't find stock of 25SVP22M?

You can fill out our help required form which you can use to request a quote for 25SVP22M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay