Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
936
in stock
|
Buy Now | |
RS
from US$0.83
|
970
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
936
in stock
|
Buy Now | |
element14
from US$0.62
|
936
in stock
|
Buy Now | |
Schukat Electronic
from US$0.64
|
825
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
116
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 25 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 24 |
Rated Ripple Current (Rms) (mA) | 1010 |
Rated Voltage (V) | 25 |
Leakage Current (Max.) (μA) | 500 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 3200 |
Weight (Typ.) (g) | 0.6 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1010 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 24 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 500 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.55 |
Aluminium Polymer Capacitors 100uf 25Vdc | RS |
Cap, 100Îœf, 25V | Newark Electronics |
CAP, 100µF, 25V | element14 |
OS-CON SVF 100uF 25V 8x7mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
OS-CON / SVF / 25V / 100uF / 125C / 1000h / 8x7mmmm / ESR 24mOhm / ripple3.2Arms | Future Electronics |
Aluminum Polymer Capacitor, 100 uF, 25 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 100 uF, 25 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25SVF100M?
Additional datasheets, footprints and schematics for 25SVF100M are listed on our Part Details page. You can also find images and similar parts to 25SVF100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SVF100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SVF100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SVF100M fall under?
The 25SVF100M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVF Series.
Can I view similar or alternative parts?
You can view similar parts to 25SVF100M when available in the SVF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SVF100M you can contact the distributor directly for product support, shipping queries etc.
Is the 25SVF100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SVF100M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 25SVF100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SVF100M often in real-time on the comparison pages.
What if I can't find stock of 25SVF100M?
You can fill out our help required form which you can use to request a quote for 25SVF100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.