Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
1,355
in stock
|
Buy Now | |
element14
from US$0.67
|
1,118
in stock
|
Buy Now | |
Farnell
from US$0.60
|
1,118
in stock
|
Buy Now | |
Schukat Electronic
from US$0.52
|
1,025
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 25 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 180 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 16 |
Rated Ripple Current (Rms) (mA) | 4650 |
Rated Voltage (V) | 25 |
Leakage Current (Max.) (μA) | 900 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 4650 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 16 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 900 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.89 |
Capacitor Radial SEPF Series 25V 180uF | RS |
CAP, 180µF, 25V, 20% | element14 |
OS-CON SEPF 180uF 25V 8x12mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, Alu Elec, Polymer, 180Uf, 25V, Rad | Newark Electronics |
SEPF Series 25 V 180 uF â–’20 % Through Hole Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 180 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 25VDC,180uF,16mohm,8x12mm, Bulk | Panasonic Electronic Components 25SEPF180M | RS Americas |
180UF 25V 8X12 3.5MMLS | TTI Europe |
Aluminum Polymer Capacitor, 180 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 25SEPF180M?
Additional datasheets, footprints and schematics for 25SEPF180M are listed on our Part Details page. You can also find images and similar parts to 25SEPF180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SEPF180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SEPF180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SEPF180M fall under?
The 25SEPF180M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPF Series.
Can I view similar or alternative parts?
You can view similar parts to 25SEPF180M when available in the SEPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SEPF180M you can contact the distributor directly for product support, shipping queries etc.
Is the 25SEPF180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SEPF180M have stock available?
Authorised distributors including RS, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for 25SEPF180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SEPF180M often in real-time on the comparison pages.
What if I can't find stock of 25SEPF180M?
You can fill out our help required form which you can use to request a quote for 25SEPF180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.