Status: | Unknown |
---|---|
Series: | OS-CON SEP Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
33
in stock
|
Buy Now | |
element14
from US$0.57
|
440
in stock
|
Buy Now | |
Farnell
from US$0.52
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Leaded |
Product Range | OS-CON SEP Series |
ESR | 0.06ohm |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 10µF, 25V | element14 |
Cap, Alu Elec, Polymer, 10Uf, 25V, Rad | Newark Electronics |
Capacitor Radial SEP series 25V 10uF | RS |
Aluminum Polymer Capacitor, 10 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
10uF 25 V dc Polymer Aluminum Capacitor E7, OS-CON Series 3000h 10 (Dia) x 8mm | Panasonic Electronic Components 25SEP10M | RS Americas |
Where can I find additional details, specifications and documents for a 25SEP10M?
Additional datasheets, footprints and schematics for 25SEP10M are listed on our Part Details page. You can also find images and similar parts to 25SEP10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SEP10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SEP10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SEP10M fall under?
The 25SEP10M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 25SEP10M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SEP10M you can contact the distributor directly for product support, shipping queries etc.
Is the 25SEP10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SEP10M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Chip One Stop have stock available or on a lead time for 25SEP10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SEP10M often in real-time on the comparison pages.
What if I can't find stock of 25SEP10M?
You can fill out our help required form which you can use to request a quote for 25SEP10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.