25SEF56M Capacitors by Panasonic

CAP 56µF 25V

Status: Unknown
Series: OS-CON SEF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.35
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for element14
element14
from US$0.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 56µF
Voltage Rating 25V
AE Capacitor Case Radial Leaded
Product Range OS-CON SEF Series
ESR 0.03ohm
Lifetime @ Temperature 1000 hours @ 125°C
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

OS-CON SEF 56uF 25V 6,3x6mm | Schukat Electronic
Cap, 56Μf, 25V | Newark Electronics
Aluminum Polymer Capacitor, 56 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America
CAP, 56µF, 25V | element14
Aluminum Polymer Capacitor, 56 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 25SEF56M?

Additional datasheets, footprints and schematics for 25SEF56M are listed on our Part Details page. You can also find images and similar parts to 25SEF56M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 25SEF56M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SEF56M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 25SEF56M fall under?

The 25SEF56M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 25SEF56M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 25SEF56M you can contact the distributor directly for product support, shipping queries etc.

Is the 25SEF56M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 25SEF56M have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 25SEF56M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 25SEF56M often in real-time on the comparison pages.

What if I can't find stock of 25SEF56M?

You can fill out our help required form which you can use to request a quote for 25SEF56M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay