Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ferrite Case Style | 1812 ^4532 Metric] |
---|---|
DC Current Rating | 6A |
Product Range | - |
DC Resistance Max | 0.02ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
Ferrite Mounting | SMD |
Ferrite Bead, 0.02Ohm, 6A, 1812, Full Reel | Newark Electronics |
FERRITE BEAD, 0.02OHM, 6A, 1812, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a 2518121217Y6?
Additional datasheets, footprints and schematics for 2518121217Y6 are listed on our Part Details page. You can also find images and similar parts to 2518121217Y6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2518121217Y6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2518121217Y6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2518121217Y6 fall under?
The 2518121217Y6 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 2518121217Y6 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2518121217Y6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2518121217Y6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2518121217Y6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2518121217Y6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2518121217Y6 often in real-time on the comparison pages.
What if I can't find stock of 2518121217Y6?
You can fill out our help required form which you can use to request a quote for 2518121217Y6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.