2508051217Y0 Fuses & Circuit Protection by Fair-Rite

FERRITE BEAD 0.2OHM 300mA 0805

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0221

Distributor Stock
Logo for Farnell
Farnell
from US$0.0266
6,288
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0270
6,288
in stock
Buy Now
Logo for element14
element14
from US$0.0221
6,288
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Ferrite Case Style 0805 ^2012 Metric]
Ferrite Mounting SMD
Impedance Tolerance ± 25%
DC Current Rating 300mA
DC Resistance Max 0.2ohm
Series -
Impedance 172ohm
Leaded Process Compatible No

Alternative Descriptions

Ferrite Bead, 0.2Ohm, 300Ma, 0805 | Newark Electronics
FERRITE BEAD, 0.2OHM, 300mA, 0805 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2508051217Y0?

Additional datasheets, footprints and schematics for 2508051217Y0 are listed on our Part Details page. You can also find images and similar parts to 2508051217Y0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2508051217Y0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2508051217Y0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2508051217Y0 fall under?

The 2508051217Y0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 2508051217Y0 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2508051217Y0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2508051217Y0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2508051217Y0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2508051217Y0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2508051217Y0 often in real-time on the comparison pages.

What if I can't find stock of 2508051217Y0?

You can fill out our help required form which you can use to request a quote for 2508051217Y0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay