Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 600ohm |
DC Current Rating | 400mA |
Product Range | - |
DC Resistance Max | 0.35ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Mounting | SMD |
Ferrite Bead, 0.35Ohm, 400Ma, 0603, Full Reel | Newark Electronics |
Ferrite Case Style:0603 [1608 Metric] | element14 |
FERRITE BEAD, 0.35OHM, 400MA, 0603 | Farnell |
Where can I find additional details, specifications and documents for a 2506036017Y0?
Additional datasheets, footprints and schematics for 2506036017Y0 are listed on our Part Details page. You can also find images and similar parts to 2506036017Y0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2506036017Y0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2506036017Y0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2506036017Y0 fall under?
The 2506036017Y0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 2506036017Y0 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2506036017Y0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2506036017Y0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2506036017Y0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2506036017Y0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2506036017Y0 often in real-time on the comparison pages.
What if I can't find stock of 2506036017Y0?
You can fill out our help required form which you can use to request a quote for 2506036017Y0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.