Status: | Unknown |
---|---|
Series: | 23NB Series |
RoHS: | Unknown |
Ferrite Case Style | - |
---|---|
Impedance @ 100MHz | 49ohm |
DC Current Rating | 5A |
Product Range | 23NB Series |
DC Resistance Max | 600µohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
External Depth | 4mm |
External Length / Height | 2.55mm |
External Width | 3mm |
Ferrite Mounting | SMD |
Frequency Max | 100MHz |
Frequency Min | 25MHz |
Height | 2.55mm |
Impedance @ 25MHz Typ | 20ohm |
Reel Quantity | 500 |
Resistance | 0.6mohm |
Status: | Unknown |
---|---|
Series: | 23NB Series |
RoHS: | Compliant |
DC Current Rating | 5A |
---|---|
Product Range | 23NB Series |
DC Resistance Max | 600µohm |
Ferrite Mounting | SMD |
Frequency Max | 100MHz |
RoHS Compliant | Yes |
Ferrite Bead, 0.0006Ohm, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a 23NB 423226?
Additional datasheets, footprints and schematics for 23NB 423226 are listed on our Part Details page. You can also find images and similar parts to 23NB 423226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23NB 423226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23NB 423226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23NB 423226 fall under?
The 23NB 423226 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 23NB 423226 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23NB 423226 you can contact the distributor directly for product support, shipping queries etc.
Is the 23NB 423226 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23NB 423226 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 23NB 423226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23NB 423226 often in real-time on the comparison pages.
What if I can't find stock of 23NB 423226?
You can fill out our help required form which you can use to request a quote for 23NB 423226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.