Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.91
|
39
in stock
|
Buy Now | |
TE Store
from US$36.26
|
60
in stock
|
Buy Now | |
element14
from US$34.52
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$7.60
|
6
in stock
|
Buy Now | |
Future Electronics
from US$31.29
|
-
|
Buy Now | |
Avnet America
from US$30.14
|
-
|
Buy Now | |
RS Americas
from US$44.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 16 |
---|---|
Number of Positions | 4-Pair |
Wire Size | .051mm², 30AWG |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 1m, 3.28ft |
Cable Style | Round Jacketed Twinax |
Cable Assembly Type | Mini Serial Attached SCSI (Mini-SAS) HD |
Connector Type (End A) | Mini-SAS HD |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed |
Shielded | Yes |
Connector Type (End B) | Mini-SAS HD |
Data Rate | 12Gb/s |
MINISAS HD TO MINISAS HD,30AWG,1M Cable Assembly Type: Mini-SAS HD Number of Positions: 16 Cable Assembly Length: 3.28 ft Cable Assembly Length: 1 m Data Rate: 12 Gb/s Mini-SAS HD 16 3.28 ft 1 m | Pluggable I/o Cable Assembly | Part Number: 2337815-2 | Internal Number: 2337815-2 | TE Connectivity | TE Store |
COMP CABLE, MSAS HD PLUG-PLUG, 1M, BLK | element14 |
Minisas Hd To Minisas Hd,30Awg,1M Rohs Compliant: Yes |Amp Te Connectivity 2337815-2 | Newark Electronics |
Cable Assembly 1m 30AWG Mini SAS Header to Mini SAS Header | Avnet America |
Mini-SAS HD Cable Assembly 30AWG, 1.0M | TE Connectivity 2337815-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2337815-2?
Additional datasheets, footprints and schematics for 2337815-2 are listed on our Part Details page. You can also find images and similar parts to 2337815-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2337815-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2337815-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2337815-2 fall under?
The 2337815-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2337815-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2337815-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2337815-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2337815-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 2337815-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2337815-2 often in real-time on the comparison pages.
What if I can't find stock of 2337815-2?
You can fill out our help required form which you can use to request a quote for 2337815-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.