Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.95
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$10.04
|
6,195
in stock
|
Buy Now | |
Chip One Stop
from US$6.36
|
6,195
in stock
|
Buy Now | |
Newark Electronics
from US$10.90
|
42
in stock
|
Buy Now | |
element14
from US$9.34
|
42
in stock
|
Buy Now | |
Avnet America
from US$7.27
|
-
|
Buy Now | |
RS Americas
from US$15.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Sleeve Compatible | Yes |
Vented | Yes |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Gold |
Connector Diameter | 76mm |
Surge Protection | None |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Lighting Product Type | Connector |
Operating Temperature Range | -40 – 185°F, -45 – 85°C |
ASSEMBLY LIGHT CONTROLLER BASE W/VENT | Rapid Electronics |
LED STREET LIGHT CONNECTORS | Farnell |
Led Connector, Plug, 7Pos, 480Vac, 15A | Newark Electronics |
LED CONNECTOR, PLUG, 7POS, 480VAC, 15A | element14 |
Light Controller Endurance N Base Assembly with Ventilator for Outdoor LED Lighting | Avnet America |
LED Lighting Fixture Accessories LIGHT CONTROLLERBASE 7P 76mm W/VENT | TE Connectivity 2336396-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2336396-1?
Additional datasheets, footprints and schematics for 2336396-1 are listed on our Part Details page. You can also find images and similar parts to 2336396-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2336396-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2336396-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2336396-1 fall under?
The 2336396-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 2336396-1 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2336396-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2336396-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2336396-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2336396-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2336396-1 often in real-time on the comparison pages.
What if I can't find stock of 2336396-1?
You can fill out our help required form which you can use to request a quote for 2336396-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.