Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.43
|
138
in stock
|
Buy Now | |
Future Electronics
from US$6.62
|
17,400
in stock
|
Buy Now | |
Rapid Electronics
from US$8.84
|
10,322
in stock
|
Buy Now | |
TE Store
from US$12.43
|
3,121
in stock
|
Buy Now | |
Chip One Stop
from US$7.52
|
2,822
in stock
|
Buy Now | |
Newark Electronics
from US$10.52
|
138
in stock
|
Buy Now | |
element14
from US$9.11
|
138
in stock
|
Buy Now | |
SOS electronic
from US$6.92
|
100
in stock
|
Buy Now | |
RS Americas
from US$9.76
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.20
|
2
in stock
|
Buy Now | |
Avnet America
from US$9.13
|
-
|
Buy Now | |
Boersig
from US$10.22
|
-
|
Buy Now | |
TTI Europe
from US$8.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rotatable | No |
---|---|
Number of Positions | 7 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Wire Size | 18 – 14AWG |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Sealable | Yes |
Lighting Product Type | Connector |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Solid State 14-20 AWG 7 Position 15 A Dimmable Photocontrol Receptacle Assembly | Future Electronics |
RCPT ASSY DIMMABLE PHOTOCONTROL 105C 3/4 | Rapid Electronics |
RCPT ASSY,DIMMABLE PHOTOCONTROL,105C,3/4 Lighting Product Type: Connector Lighting Connector Features Included: Not Rotatable Connector System: Wire-to-Component Number of Positions: 7 Sealable: Yes Connector Not Rotatable Wire-to-Component 7 | Dimming Receptacle | Part Number: 2213362-4 | Internal Number: 2213362-4 | TE Connectivity | TE Store |
CONNECTOR, RECEPTACLE, 7POS, CABLE | Farnell |
Connector, Receptacle, 7Pos | Newark Electronics |
CONNECTOR, RECEPTACLE, 7POS | element14 |
Dimming Receptacle Assembly Photocontrol 105C 3/4 | SOS electronic |
Receptacle Assembly, Dimmable, Photocontrol, Lumawise Endurance N Series | TE Connectivity 2213362-4 | RS Americas |
Connector: circular | Transfer Multisort Elektronik |
Cable Assembly Wire Lead 0.304m 14-20AWG 7POS Power RCP Bag | Avnet America |
07P RCPT DIMMABLE PHOTOCONTROL | TTI Europe |
Where can I find additional details, specifications and documents for a 2213362-4?
Additional datasheets, footprints and schematics for 2213362-4 are listed on our Part Details page. You can also find images and similar parts to 2213362-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213362-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213362-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213362-4 fall under?
The 2213362-4 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213362-4 when available in the NEMA/ANSI Street Light Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213362-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213362-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213362-4 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, TE Store, Chip One Stop and Farnell have stock available or on a lead time for 2213362-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213362-4 often in real-time on the comparison pages.
What if I can't find stock of 2213362-4?
You can fill out our help required form which you can use to request a quote for 2213362-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.