Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
444
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
444
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
1
in stock
|
Buy Now | |
element14
from US$0.15
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Color | Purple |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 5.97mm, .235in |
Wire Size | 509 – 5180CMA, .3 – 2mm², 22 – 14AWG |
Overall Length | 19.685mm, .775in |
Outside Diameter | .215in, 5.461mm |
Inside Diameter (Recovered) | 2.134mm, .084in |
Operating Voltage | 300 V |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | VS-300V, 90°- C. BOMB-TAIL Splice. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Splice |
Sealable | No |
Insulated | Yes |
Serrated | No |
Discrete Wire Type | Solid |
Splice Type | Closed End |
Barrel Type | Closed Barrel |
Operating Temperature Range | 194°F, 90°C |
Terminals VINYL 22-14AWG .775 | Rapid Electronics |
Product Range:328375 Series | Newark Electronics |
Product Range: 328375 Series | Farnell |
Splice Terminal 14-22AWG 19.69mm Loose Piece | Avnet America |
TE Connectivity - AMP Splice CE 22-14 | Distrelec |
SPLICE,CE 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .235 in Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 2-328375-3 | Internal Number: 2-328375-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Termination | Crimp |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Terminal Type | Wire Splice |
Insulator Colour | Purple |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 2-328375-3?
Additional datasheets, footprints and schematics for 2-328375-3 are listed on our Part Details page. You can also find images and similar parts to 2-328375-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328375-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328375-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328375-3 fall under?
The 2-328375-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-328375-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328375-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328375-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328375-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-328375-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328375-3 often in real-time on the comparison pages.
What if I can't find stock of 2-328375-3?
You can fill out our help required form which you can use to request a quote for 2-328375-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.