Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0045216-0,
CU6147-000 |
Prices starting from US$81.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,225.49
|
No stock
|
Buy Now | |
Conrad
from US$128.43
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$1,437.35
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$81.75
|
4
in stock
|
Buy Now | |
element14
from US$1,423.44
|
3
in stock
|
Buy Now | |
Farnell
from US$1,335.93
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$1,802.55
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,437.35
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$3,209.13
|
-
|
Buy Now | |
Avnet America
from US$1,281.48
|
-
|
Buy Now | |
RS Americas
from US$1,243.58
|
-
|
Buy Now | |
Boersig
from US$1,702.58
|
-
|
Buy Now | |
TTI Europe
from US$1,175.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
DAHT CES ECV-ECN 18-16 | Heilind Electronics |
HAND CRIMP TOOL, 18-16 AWG TERMINAL | element14 |
TE 45216 Certi-crimp Hand Tools for Amp Closed-end Splices 22-14AWG | Rapid Electronics |
Robust high quality splice tool | RS |
Hand Crimp Tool, 18-16 Awg Terminal | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Certi-Crimp Hand Tools | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP 18-16AWG Crimp Terminals |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 45216?
Additional datasheets, footprints and schematics for 45216 are listed on our Part Details page. You can also find images and similar parts to 45216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45216 fall under?
The 45216 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45216 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45216 you can contact the distributor directly for product support, shipping queries etc.
Is the 45216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45216 have stock available?
Authorised distributors including Conrad, Heilind Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 45216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45216 often in real-time on the comparison pages.
What if I can't find stock of 45216?
You can fill out our help required form which you can use to request a quote for 45216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.