Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Specification Type | TE Product Specification (114-), MIL Spec |
Power Type | Electric, Manual, Battery |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Premium Crimp Tooling Removable/Interchangeable Battery, Electric, Manual Die Assembly | Avnet America |
Stikit D/F Disc Pad 45218, 6 in x 3/4 in 5/1624 External | 3M 45218 | RS Americas |
Where can I find additional details, specifications and documents for a 45218?
Additional datasheets, footprints and schematics for 45218 are listed on our Part Details page. You can also find images and similar parts to 45218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45218 fall under?
The 45218 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45218 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45218 you can contact the distributor directly for product support, shipping queries etc.
Is the 45218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45218 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for 45218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45218 often in real-time on the comparison pages.
What if I can't find stock of 45218?
You can fill out our help required form which you can use to request a quote for 45218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.