Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
3,750
in stock
|
Buy Now | |
TE Store
from US$1.53
|
1,880
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .818g |
Inspection Slot | No |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .876in, 22.25mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 22-16 8 | Heilind Electronics |
TERMINAL,PIDG R 22-16 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-32835-2 | Internal Number: 2-32835-2 | TE Connectivity | TE Store |
Terminals Nyl-Ring 22-16 Red #8 M4+ |Amp Te Connectivity 2-32835-2 | Newark Electronics |
PIDG Ring Tongue Terminal 16-22AWG Tin Tape Mounted | Avnet America |
Terminal, PIDG, R 22-16 8 | TE Connectivity 2-32835-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-32835-2?
Additional datasheets, footprints and schematics for 2-32835-2 are listed on our Part Details page. You can also find images and similar parts to 2-32835-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32835-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32835-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32835-2 fall under?
The 2-32835-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32835-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32835-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32835-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32835-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2-32835-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32835-2 often in real-time on the comparison pages.
What if I can't find stock of 2-32835-2?
You can fill out our help required form which you can use to request a quote for 2-32835-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.