Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$3.24
|
440
in stock
|
Buy Now |
![]() |
TME
from US$1.25
|
550
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$2.04
|
550
in stock
|
Buy Now |
![]() |
RS
from US$3.15
|
480
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.36
|
235
in stock
|
Buy Now |
![]() |
element14
from US$2.40
|
235
in stock
|
Buy Now |
![]() |
Avnet America
from US$2.30
|
-
|
Buy Now |
![]() |
Boersig
from US$1.38
|
-
|
Buy Now |
![]() |
Sager
from US$2.33
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA GF |
Number of Positions | 25 |
Cable Bundle Diameter | 26mm, 1.024in |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Quantity | 300 |
Packaging Method | Box |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | Without |
Operating Temperature Range | -40 – 140°C, -40 - 284°F |
2327810-1 | TME |
DUST CAPS COVERS | Farnell |
Cable Exit Cover, 90Deg, Pa6.6-Gf, Blk Rohs Compliant: Yes |Te Connectivity 2327810-1 | Newark Electronics |
CABLE EXIT COVER, 90DEG, PA6.6-GF, BLK | element14 |
Protective Cover For 25-Positoon/26-Position Housing Glass Filled Polyamide 6.6 Black | Avnet America |
Automotive Connectors Cover for 25/29POS | Sager |
Where can I find additional details, specifications and documents for a 2327810-1?
Additional datasheets, footprints and schematics for 2327810-1 are listed on our Part Details page. You can also find images and similar parts to 2327810-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2327810-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2327810-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2327810-1 fall under?
The 2327810-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2327810-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2327810-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2327810-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2327810-1 have stock available?
Authorised distributors including TME, Chip One Stop, RS, Farnell and Newark Electronics have stock available or on a lead time for 2327810-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2327810-1 often in real-time on the comparison pages.
What if I can't find stock of 2327810-1?
You can fill out our help required form which you can use to request a quote for 2327810-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.