Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Connector Code | A |
Color | Black |
Number of Rows | 4 |
Blank Cavity Position | 0 |
Number of Positions | 25 |
Mating Tab Width | .063in, .11in, 1.6mm, 6.3mm |
Width | 1.722in, 43.75mm |
Height | 37.3mm, 1.469in |
Length | 76.5mm, 3.012in |
Nominal Voltage Architecture | 24V, 42V, 12V |
Operating Voltage | 42VDC |
Centerline (Pitch) | .236in, 4mm, .157in, 6mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP69K, IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 117 |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 6mm, .236in |
Hybrid Connector | Yes |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
25POS, MIXED,REC HSG,ASSY,SEALED, COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 6.3 mm 1.6 mm Mating Tab Width: .11 in .063 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 25 Housing for Female Terminals 6.3 mm .11" | Automotive Housing | Part Number: 1-2328352-2 | Internal Number: 1-2328352-2 | TE Connectivity | TE Store |
Automotive Housing, Rcpt, 25Pos, 42Vdc | Newark Electronics |
Connector Housing Signal Receptacle 25 Position 4.6mm Cable Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-2328352-2?
Additional datasheets, footprints and schematics for 1-2328352-2 are listed on our Part Details page. You can also find images and similar parts to 1-2328352-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2328352-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2328352-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2328352-2 fall under?
The 1-2328352-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2328352-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2328352-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2328352-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2328352-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-2328352-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2328352-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2328352-2?
You can fill out our help required form which you can use to request a quote for 1-2328352-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.