Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.05
|
3
in stock
|
Buy Now | |
TE Store
from US$16.40
|
1,327
in stock
|
Buy Now | |
Chip One Stop
from US$9.58
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$16.73
|
26
in stock
|
Buy Now | |
element14
from US$13.99
|
3
in stock
|
Buy Now | |
Future Electronics
from US$10.51
|
-
|
Buy Now | |
Avnet America
from US$10.42
|
-
|
Buy Now | |
RS Americas
from US$13.95
|
-
|
Buy Now | |
Avnet Asia
from US$10.37
|
-
|
Buy Now | |
Distrelec
from US$11.44
|
-
|
Buy Now |
Number of Positions | 60 |
---|---|
Contact Current Rating (Max) | .5A |
Data Rate (Max) | 28Gb/s |
Centerline (Pitch) | .6mm, .024in |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Included Lightpipe | No |
Form Factor | OSFP |
Connector & Contact Terminates To | Printed Circuit Board |
Pluggable I/O Product Types | Connector |
Sealable | No |
Connector System | Cable-to-Board |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CONNECTOR ASSY, SMT W HOLDOWN, PDNI,OSFP Form Factor: OSFP Pluggable I/O Product Type: Connector Centerline (Pitch): .024 in Centerline (Pitch): .6 mm Sealable: No OSFP Connector .024" .6 mm | Osfp Connector Assembly: Surface Mount | Part Number: 2324869-2 | Internal Number: 2324869-2 | .024" | TE Connectivity | TE Store |
PLUGGABLE IO CONNECTORS | Farnell |
I/O Connector, Osfp, Plug, 60Pos, Smt | Newark Electronics |
I/O CONNECTOR, OSFP, PLUG, 60POS, SMT | element14 |
60 Position Right ANgle SMT OSFP Connector | Future Electronics |
OSFP Connector Receptacle 60 Position 1 Port Right Angle Surface Mount | Avnet America |
I/O Connector | RS Americas |
TE Connectivity CONNECTOR ASSY SMT W HOLDOWN PDNI OSFP I | Distrelec |
Where can I find additional details, specifications and documents for a 2324869-2?
Additional datasheets, footprints and schematics for 2324869-2 are listed on our Part Details page. You can also find images and similar parts to 2324869-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2324869-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2324869-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2324869-2 fall under?
The 2324869-2 is listed under Connectors > Pluggable IO Connectors & Cages > OSFP.
Can I view similar or alternative parts?
You can view similar parts to 2324869-2 when available in the OSFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2324869-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2324869-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2324869-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2324869-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2324869-2 often in real-time on the comparison pages.
What if I can't find stock of 2324869-2?
You can fill out our help required form which you can use to request a quote for 2324869-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.