Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.62
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$9.62
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Connector System | Cable-to-Board |
Form Factor | OSFP |
Sealable | No |
Pluggable I/O Product Types | Cage Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Single |
Bezel Mounting Style | Through Bezel |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cage Assembly For Use With QSFP Connectors Stainless Steel | Avnet America |
Where can I find additional details, specifications and documents for a 2317416-2?
Additional datasheets, footprints and schematics for 2317416-2 are listed on our Part Details page. You can also find images and similar parts to 2317416-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2317416-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2317416-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2317416-2 fall under?
The 2317416-2 is listed under Connectors > Pluggable IO Connectors & Cages > OSFP.
Can I view similar or alternative parts?
You can view similar parts to 2317416-2 when available in the OSFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2317416-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2317416-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2317416-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2317416-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2317416-2 often in real-time on the comparison pages.
What if I can't find stock of 2317416-2?
You can fill out our help required form which you can use to request a quote for 2317416-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.