Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
1,750
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
1,750
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
795
in stock
|
Buy Now | |
Conrad
from US$1.41
|
151
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,285
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
428
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$0.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Insulation Material | Nylon |
Insulation Sleeve Material | Copper |
Plating Material | Tin |
Color | Yellow - Translucent |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 26 – 22AWG, 202 – 810CMA, .12 – .4mm² |
Wire Insulation Diameter (Max) | 2.08mm, .082in |
Overall Length | 22.61mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Discrete Wire Type | Stranded |
Product Type | Splice |
Sealable | No |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Insulated | Yes |
Serrated | Yes |
Operating Temperature Range | 105°C |
Terminals NYL-BUTT 26-22 YEL | Rapid Electronics |
TE Connectivity - AMP Splice BUTT PIDG 26-22 | Distrelec |
Splice, Butt, PIDG, 26 to 22 AWG, Yellow, Nylon, Closed Barrel | TE Connectivity 2-323994-2 | RS Americas |
AWG (min.): 26 | Conrad |
SPLICE BUTT PIDG 26-22 | Heilind Electronics |
Butt splice, PIDG, mini yellow,26-22 AWG | RS |
Splice Butt Pidg 26-22 Rohs Compliant: Yes |Amp Te Connectivity 2-323994-2 | Newark Electronics |
PIDG Splice Terminal 22-26AWG 22.61mm Tin Loose Piece | Avnet America |
TERMINAL, BUTT SPLICE, 26-26AWG, YELLOW | Farnell |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | - |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-323994-2?
Additional datasheets, footprints and schematics for 2-323994-2 are listed on our Part Details page. You can also find images and similar parts to 2-323994-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323994-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323994-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323994-2 fall under?
The 2-323994-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-323994-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323994-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323994-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323994-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS Americas, Conrad and Heilind Electronics have stock available or on a lead time for 2-323994-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323994-2 often in real-time on the comparison pages.
What if I can't find stock of 2-323994-2?
You can fill out our help required form which you can use to request a quote for 2-323994-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.