Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405455973 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
12,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .709g |
---|---|
Color | Red - Translucent |
Splice Material | Copper |
Insulation Sleeve Material | Nylon |
Plating Material | Tin |
Contact Plating Material | Tin |
Class | 2 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Government Qualified | Yes |
Military Category | Yes |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Serrated | Yes |
Splice Type | Butt Splice |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
Insulated | Yes |
Splice Butt Pidg 22-16 | Newark Electronics |
SPLICE BUTT PIDG 22-16 | Heilind Electronics |
TERMINAL, BUTT SPLICE, 22-16AWG, RED | element14 |
Splice Terminal 16-22AWG 32.13mm Tin T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320559-4?
Additional datasheets, footprints and schematics for 2-320559-4 are listed on our Part Details page. You can also find images and similar parts to 2-320559-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320559-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320559-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320559-4 fall under?
The 2-320559-4 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-320559-4 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320559-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320559-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320559-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 2-320559-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320559-4 often in real-time on the comparison pages.
What if I can't find stock of 2-320559-4?
You can fill out our help required form which you can use to request a quote for 2-320559-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.