Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Red |
Weight per Piece | 1.133g |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .908in, 23.06mm |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Shape Description | SPADE-020 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG SPD 22-16COMM 22-18MIL 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 2-32054-1 | Internal Number: 2-32054-1 | TE Connectivity | TE Store |
Crimp Terminal, -999, 22Awg To 16Awg | Newark Electronics |
Spade Tongue Terminal 16-22AWG 23.06mm 9.53mm Tin Tape | Avnet America |
PIDG, Spd 22-16Comm 22-18Mil 10 | TE Connectivity 2-32054-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-32054-1?
Additional datasheets, footprints and schematics for 2-32054-1 are listed on our Part Details page. You can also find images and similar parts to 2-32054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32054-1 fall under?
The 2-32054-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32054-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32054-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-32054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32054-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32054-1?
You can fill out our help required form which you can use to request a quote for 2-32054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.