Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.78
|
No stock
|
Buy Now | |
Rapid Electronics
from US$48.10
|
1,125
in stock
|
Buy Now | |
Chip One Stop
from US$32.20
|
1,125
in stock
|
Buy Now | |
Farnell
from US$46.68
|
901
in stock
|
Buy Now | |
Newark Electronics
from US$14.40
|
173
in stock
|
Buy Now | |
element14
from US$46.98
|
173
in stock
|
Buy Now | |
RS Americas
from US$46.60
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Physical Connection | Through Hole |
---|---|
Product Length | 32mm |
Product Width | 16mm |
Supply Voltage | 3.3VDC |
Current Consumption | 33mA |
Output Interface | I2C |
Sensor Type | VOC, Humidity, Motion, Audio, Temperature, CO2, Light |
Operating Temperature Range | -5 – 50°C |
Multiple Function Sensor Modules AMBIMATE MOD | Rapid Electronics |
SENSOR BOARD, HUMIDITY, LIGHT, PIR | Farnell |
Sensor Module, I2C, Vertical W/Header | Newark Electronics |
SENSOR MODULE, I2C, VERTICAL W/HEADER | element14 |
Multiple Function Sensor Modules AMBIMATE MOD, MS4 TH, WITH CO2/MIC | TE Connectivity 2314291-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2314291-2?
Additional datasheets, footprints and schematics for 2314291-2 are listed on our Part Details page. You can also find images and similar parts to 2314291-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2314291-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2314291-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2314291-2 fall under?
The 2314291-2 is listed under Sensors > Multi-Sensor Modules.
Can I view similar or alternative parts?
You can view similar parts to 2314291-2 when available in the Multi-Sensor Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2314291-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2314291-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2314291-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2314291-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2314291-2 often in real-time on the comparison pages.
What if I can't find stock of 2314291-2?
You can fill out our help required form which you can use to request a quote for 2314291-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.