Status: | Unknown |
---|---|
Series: | 23 Series |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.15
|
No stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
69
in stock
|
Buy Now | |
RS Americas
from US$9.20
|
57
in stock
|
Buy Now | |
Farnell
from US$3.56
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$7.89
|
36
in stock
|
Buy Now | |
element14
from US$8.85
|
36
in stock
|
Buy Now | |
Future Electronics
from US$9.38
|
-
|
Buy Now | |
Avnet America
from US$5.58
|
-
|
Buy Now | |
Sager
from US$17.63
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 250mA |
Switch Terminals | Solder |
Product Range | 23 Series |
Switch, Pushbutton, Decorative Mount, 1/4 A @ 115 VAC, 1/8 A @ 220 VAC, SPST | Grayhill 23-1 | RS Americas |
Switch, Pushbutton, Spst-No, 250Ma, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 250mA, 220V | element14 |
Red SPST Pushbutton Switch | RS |
23 Series SPST Red Button 0.25 A Momentary Pushbutton Switch | Future Electronics |
Switch Push Button N.O. SPST Round Button 0.25A 220VAC Momentary Contact | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | - |
---|---|
Input Power | - |
No Load Speed | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Router Table |
For Use With | Dremel 4000 400 398 395 300 285 275 200 100 8200 Series Rotary Tools |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | - |
---|---|
Box Material | PP (Polypropylene) |
Box Colour | Transparent |
External Height - Imperial | 1.18" |
External Height - Metric | 30mm |
External Width - Imperial | 6.3" |
External Width - Metric | 160mm |
External Depth - Imperial | 4.8" |
External Depth - Metric | 122mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 122mm |
External Length / Height | 30mm |
External Width | 160mm |
Material | Polypropylene |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Punch Size | 15 Way |
---|---|
Length | 88.9mm |
Punch Tool Type | Panel |
Shaft Diameter | 9.5mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 23-1?
Additional datasheets, footprints and schematics for 23-1 are listed on our Part Details page. You can also find images and similar parts to 23-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23-1 fall under?
The 23-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 23-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23-1 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 23-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23-1 often in real-time on the comparison pages.
What if I can't find stock of 23-1?
You can fill out our help required form which you can use to request a quote for 23-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.