Punch Tools
Category Selection
View Parts from CategoryHand Punches
30 parts
Hole Punches
73 parts
Center Punches
22 parts
Pin Punches
8 parts
Sets
24 parts
Parts from Punch Tools Category
CENTRE PUNCH; Tip / Nozzle O.D.:-; Shaft Diameter:8mm; Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Diameter:8mm; External Diameter:8mm; Head Diameter:3mm; Punch Tool Type:Centre; Tip / Nozzle Size:3mm; Tip RoHS Compliant: NA
CENTRE PUNCH; Tip / Nozzle O.D.:-; Shaft Diameter:10mm; Length:120mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Diameter:10mm; External Diameter:10mm; Head Diameter:4mm; Punch Tool Type:Centre; Tip / Nozzle Size:4mm; Tip RoHS Compliant: NA
CENTRE PUNCH, AUTOMATIC; Tip / Nozzle O.D.:-; Shaft Diameter:14mm; Length:125mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Diameter:14mm; Head Diameter:2.5mm; Punch Tool Type:Centre; Tip Size:4mm; Weight:65g RoHS Compliant: NA