Status: | Unknown |
---|---|
Series: | AVG Series |
RoHS: | Unknown |
Prices starting from US$1.29
Capacitance | 220µF |
---|---|
Voltage Rating | 50V |
AE Capacitor Case | Radial Can |
Product Range | AVG Series |
ESR | 0.9043ohm |
Lifetime @ Temperature | 1500 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Height | 12mm |
Lead Spacing | 5mm |
CAP, 220µF, 50V, 20% | Farnell |
Aluminum Electrolytic Capacitor, 220Uf, 50V, Radial | Newark Electronics |
ALUMINUM POLYMER CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227AVG050MGBJ?
Additional datasheets, footprints and schematics for 227AVG050MGBJ are listed on our Part Details page. You can also find images and similar parts to 227AVG050MGBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227AVG050MGBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227AVG050MGBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227AVG050MGBJ fall under?
The 227AVG050MGBJ is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 227AVG050MGBJ when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227AVG050MGBJ you can contact the distributor directly for product support, shipping queries etc.
Is the 227AVG050MGBJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227AVG050MGBJ have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for 227AVG050MGBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227AVG050MGBJ often in real-time on the comparison pages.
What if I can't find stock of 227AVG050MGBJ?
You can fill out our help required form which you can use to request a quote for 227AVG050MGBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.