Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.08
|
1,235
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
1,235
in stock
|
Buy Now | |
Rapid Electronics
from US$5.22
|
1,235
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
1,235
in stock
|
Buy Now | |
Farnell
from US$10.32
|
990
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Shape | Circular |
Body Insulation | Without |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 762µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Panel Thickness (Recommended) | .046 – .125in, 1.17 – 3.18mm |
Impedance | 50Ω |
Panel Attachment Style | Front Mount |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Solder |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Detent | With |
Operating Frequency | 4GHz |
Dielectric Material | VALOX |
Grade | Commercial |
Additional Features | Hardware Included |
Comment | Includes lockwasher and jam nut |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
RF Connector Style | Jack |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors Bulkhead Solder Jack |Amp Te Connectivity 227754-2 | Newark Electronics |
Connectors BULKHEAD SOLDER JACK | Rapid Electronics |
TE Connectivity BNC SOLDER RECEPT JACK RF BNC Connector | Distrelec |
RF COAX, BNC JACK, 50 OHM, PANEL | Farnell |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm, Phosphor Bronze | Avnet America |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 227754-2?
Additional datasheets, footprints and schematics for 227754-2 are listed on our Part Details page. You can also find images and similar parts to 227754-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227754-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227754-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227754-2 fall under?
The 227754-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227754-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227754-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 227754-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227754-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 227754-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227754-2 often in real-time on the comparison pages.
What if I can't find stock of 227754-2?
You can fill out our help required form which you can use to request a quote for 227754-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.