Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.52
|
6,768
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
2,256
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
2,251
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
2,251
in stock
|
Buy Now | |
TE Store
from US$0.35
|
1,579
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA |
---|---|
Cable Exit Angle | 180 (In-Line) |
Color | Black |
Number of Positions | 4 |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Wire Cover |
Strain Relief | With |
MCON WIRE DRESS, 4P, STRAIGHT | Heilind Electronics |
Automotive Conn MCON WIRE DRESS 4P STRAIGHT | Rapid Electronics |
TE Connectivity - AMP Connectors MCON WIRE DRESS | Distrelec |
MCON WIRE DRESS, 4P, STRAIGHT Protection & Strain Relief Accessory Type: Wire Cover Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PA Wire Cover 180° With Black | Automotive Connector Cap & Cover | Part Number: 2272162-1 | Internal Number: 2272162-1 | TE Connectivity | TE Store |
Wire Dress Cover In-line Cable Exit 4POS Polyamide 6.6 Black | Avnet America |
MCON WIRE DRESS, 4P, STR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2272162-1?
Additional datasheets, footprints and schematics for 2272162-1 are listed on our Part Details page. You can also find images and similar parts to 2272162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272162-1 fall under?
The 2272162-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2272162-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272162-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 2272162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272162-1 often in real-time on the comparison pages.
What if I can't find stock of 2272162-1?
You can fill out our help required form which you can use to request a quote for 2272162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.