Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$101.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$90.74
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$119.55
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$80.90
|
22
in stock
|
Buy Now | |
Distrelec
from US$93.54
|
22
in stock
|
Buy Now | |
TE Store
from US$105.45
|
15
in stock
|
Buy Now | |
Avnet America
from US$74.42
|
-
|
Buy Now |
Ferrule Material | Copper |
---|---|
Material | Brass |
Ferrule Plating Material | Gold over Nickel |
Shell Plating Material | Gold |
Shell Material | Brass |
Contact Configuration | Coax |
Crimp Type | Hex |
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Length | 32.23mm, 1.269in |
Rack & Panel Connector Contact Size | 5 |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Orientation | Straight |
Connector Impedance | 50Ω |
For Use With | Cable |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
Cable Type | RG 316, RG 188, RG 188A |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Rack & Panel Connectors Arinc Coaxicon Socke |Amp Te Connectivity 225791-3 | Newark Electronics |
Rack&Panel Connectors ARINC COAXICON SOCKE | Rapid Electronics |
TE Connectivity ARINC COAXICON SOCKET SIZE 5 Rack & Panel Connectors ARINC COAXICON SOCKE | Distrelec |
RECTANGULAR POWER CONTACTS | Farnell |
ARINC COAXICON SOCKET SIZE 5 RF Contact Style: Coax Contact Type: Socket Connector & Contact Terminates To: Wire & Cable Contact Orientation: Straight Compatible With RF Cable Type: RG 188A RG 316 RG 188 Coax Socket Wire & Cable Straight | Rf Contact | Part Number: 225791-3 | Internal Number: 225791-3 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 225791-3?
Additional datasheets, footprints and schematics for 225791-3 are listed on our Part Details page. You can also find images and similar parts to 225791-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225791-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225791-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225791-3 fall under?
The 225791-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 225791-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225791-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 225791-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225791-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 225791-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225791-3 often in real-time on the comparison pages.
What if I can't find stock of 225791-3?
You can fill out our help required form which you can use to request a quote for 225791-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.