Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
18,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0462
|
81,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0489
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0433
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
36,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
32,470
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0462
|
27,000
in stock
|
Buy Now | |
element14
from US$0.0426
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
10,471
in stock
|
Buy Now | |
Future Electronics
from US$0.0375
|
-
|
Buy Now | |
Avnet America
from US$0.0410
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 20 – 16AWG, .5 – 1.3mm², 1000 – 2600CMA |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .187 |
Packaging Method | Strip/Reel |
Packaging Quantity | 18000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
FASTON 187X032 STD STR F-CRMP 20-16 BR/SN | Heilind Electronics |
Terminals FASTON 187 STD REC STR F-CR 20-16 TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal 1.3mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
FASTON 187 STD REC STR 20-16TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .518 – 1.31 mm² Wire Size: 1022 – 2583 CMA Mating Tab Width: 4.75 mm Receptacle 20 – 16 AWG .518 – 1.31 mm² 1022 – 2583 CMA | Quick Disconnect | Part Number: 2238198-3 | Internal Number: 2238198-3 | TE Connectivity | TE Store |
Female Disconnect, 0.187", 20-16Awg | Newark Electronics |
Standard Faston 187 20-18 AWG Non Insulated Straight F-Crimp Receptacle | Future Electronics |
Quick Disconnect Terminal Female 16AWG to 20AWG Crimp Strip/Reel | Avnet America |
Receptacle terminal | RS Americas |
FASTON 187 STD REC STR 20-16TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 2238198-3?
Additional datasheets, footprints and schematics for 2238198-3 are listed on our Part Details page. You can also find images and similar parts to 2238198-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238198-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238198-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238198-3 fall under?
The 2238198-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238198-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238198-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238198-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238198-3 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2238198-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238198-3 often in real-time on the comparison pages.
What if I can't find stock of 2238198-3?
You can fill out our help required form which you can use to request a quote for 2238198-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.