Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
21,248
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
21,248
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
21,248
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
21,248
in stock
|
Buy Now | |
TE Store
from US$0.33
|
6,461
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
301
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Housing Color | Red |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .25in, 6.35mm |
Length | 1.66in, 42.04mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Style Code | C |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 187 Fast Rcpt Hsg 3Cir N Red |Amp Te Connectivity 520212-2 | Newark Electronics |
Terminals 187 FAST RCPT HSG 3CIR N RED | Rapid Electronics |
TE Connectivity - AMP Housing 187 FASTON HSG. REC 3P RED | Distrelec |
187 FASTON HSG. REC 3P RED Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 520212-2 | Internal Number: 520212-2 | TE Connectivity | TE Store |
187 FAST RCPT HSG 3CIR N RED | Heilind Electronics |
Conn Housing RCP 3 POS Crimp ST Loose Piece | Avnet America |
187 FASTON HSG. REC 3P RED | Boersig |
FAS 187 REC HSG 3CIR NYLON NAT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 6.35mm |
For Use With | AMP FASTON 187 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 520212-2?
Additional datasheets, footprints and schematics for 520212-2 are listed on our Part Details page. You can also find images and similar parts to 520212-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520212-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520212-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520212-2 fall under?
The 520212-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 520212-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520212-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 520212-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520212-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 520212-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520212-2 often in real-time on the comparison pages.
What if I can't find stock of 520212-2?
You can fill out our help required form which you can use to request a quote for 520212-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.