Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
83,689
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
25,264
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
25,264
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
25,264
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
19,527
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.31
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
165
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 6.35mm, .25in |
Length | 42.04mm, 1.66in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Quantity | 3000 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Style Code | C |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
187 FAST RCPT HSG 3 CIR N NAT | Heilind Electronics |
Terminals 187 FAST RCPT HSG 3 CIR N NAT | Rapid Electronics |
TE Connectivity - AMP Housing 187 FASTON HSG. REC 3P NATURAL | Distrelec |
Conn Housing RCP 3 POS Crimp ST Loose Piece | Avnet America |
187 FASTON HSG. REC 3P NATURAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 520212-1 | Internal Number: 520212-1 | TE Connectivity | TE Store |
187 Fast Rcpt Hsg 3 Cir N Nat Rohs Compliant: Yes |Amp Te Connectivity 520212-1 | Newark Electronics |
4.75mm 3 Position Housing Nylon 4.75 mm Quick Connect Receptacle | Future Electronics |
FASTON 187 REC HSG 3 CIR NYLON NAT | TE Connectivity 520212-1 | RS Americas |
187 FASTON HSG. REC 3P NATURAL | Boersig |
FAS 187 REC HSG 3CIR NYLON NAT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | 187 Series |
RoHS: | Unknown |
Product Range | 187 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 6.35mm |
For Use With | Cherry Switches E23 E33 E34 Series Miniatures |
SVHC | No SVHC (15-Jan-2019) |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 520212-1?
Additional datasheets, footprints and schematics for 520212-1 are listed on our Part Details page. You can also find images and similar parts to 520212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520212-1 fall under?
The 520212-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 520212-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 520212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520212-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 520212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520212-1 often in real-time on the comparison pages.
What if I can't find stock of 520212-1?
You can fill out our help required form which you can use to request a quote for 520212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.