Prices starting from US$0.0314
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.09 |
4,735
|
Buy Now | |
Newark Electronics | US$0.06 |
144,000
|
Buy Now | |
Rapid Electronics | US$0.05 |
144,000
|
Buy Now | |
Chip One Stop | US$0.0314 |
144,000
|
Buy Now | |
Distrelec | US$0.05 |
144,000
|
Buy Now | |
Heilind Electronics | US$0.0469 |
90,000
|
Buy Now | |
Heilind Electronics Asia | US$0.0469 |
30,000
|
Buy Now | |
TE Store | US$0.07 |
15,034
|
Buy Now | |
SOS electronic | US$0.05 |
12,000
|
Buy Now | |
element14 | US$0.08 |
4,735
|
Buy Now | |
Future Electronics | US$0.0388 |
-
|
Buy Now | |
Avnet America | US$0.0437 |
-
|
Buy Now | |
RS Americas | US$0.05 |
-
|
Buy Now | |
Boersig | US$0.06 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | 2D |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 1.91 – 3.68mm, .075 – .145in |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 400 – 4100CMA, 24 – 14AWG, .2 – 2mm² |
Voltage (Max) | 600V |
UL Rating | Listed |
UL File Number | E66717 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Standard |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Terminals Fast .187 Std Rec Str 2D Awg24-14 Tpbr |Amp Te Connectivity 2238174-3 | Newark Electronics |
Terminals FAST .187 STD REC STR 2D AWG24-14 TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal 2mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
FASTON 187X032 STD STR 2D-CRMP 24-14 BR/SN | Heilind Electronics |
187 FASTON,REC.,24-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 14 AWG Wire Size: .2 – 2 mm² Wire Size: 400 – 4100 CMA Mating Tab Width: 4.75 mm Receptacle 24 – 14 AWG .2 – 2 mm² 400 – 4100 CMA | Quick Disconnect | Part Number: 2238174-3 | Internal Number: 2238174-3 | TE Connectivity | TE Store |
FASTON Receptacle 4,75x0,81 Non-Insulated 0,2-2mm Brass/Sn | SOS electronic |
FEMALE DISCONNECT, 0.187", 24-14AWG | element14 |
Standard Faston 187 24-14 AWG Non Insulated Tin Plated Brass 2D-Crimp Receptacle | Future Electronics |
Quick Disconnect Terminal 14-24AWG 3.85mm² 18.42mm 5.66mm Tin Reel | Avnet America |
Receptacle terminal | RS Americas |
187 FASTON,REC.,24-14 AWG,TPBR | Boersig |
Quick Disconnect Terminal 14-24AWG 3.85mm� 18.42mm 5.66mm Tin Reel | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 2238174-3?
Additional datasheets, footprints and schematics for 2238174-3 are listed on our Part Details page. You can also find images and similar parts to 2238174-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238174-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238174-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238174-3 fall under?
The 2238174-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238174-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238174-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238174-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238174-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2238174-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238174-3 often in real-time on the comparison pages.
What if I can't find stock of 2238174-3?
You can fill out our help required form which you can use to request a quote for 2238174-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.