Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.82
|
37
in stock
|
Buy Now | |
TE Store
from US$46.00
|
46
in stock
|
Buy Now | |
element14
from US$46.08
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$8.98
|
9
in stock
|
Buy Now | |
Future Electronics
from US$39.69
|
-
|
Buy Now | |
Avnet America
from US$38.24
|
-
|
Buy Now | |
RS Americas
from US$66.43
|
-
|
Buy Now |
Number of Signal Positions | 16 |
---|---|
Number of Positions | 4-Pair |
Wire Size | .08mm², 28AWG |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 6.56ft, 2m |
Cable Assembly Type | Mini Serial Attached SCSI (Mini-SAS) HD |
Cable Style | Round Jacketed Twinax |
Connector Type (End A) | Mini-SAS HD |
Product Type | Cable Assembly |
Connector Type (End B) | Mini-SAS HD |
Cable Assembly Category | High Speed |
Shielded | Yes |
Data Rate | 12Gb/s |
MINISAS HD TO MINISAS HD,30AWG,2M Cable Assembly Type: Mini-SAS HD Number of Positions: 16 Cable Assembly Length: 6.56 ft Cable Assembly Length: 2 m Data Rate: 12 Gb/s Mini-SAS HD 16 6.56 ft 2 m | Pluggable I/o Cable Assembly | Part Number: 2-2337815-3 | Internal Number: 2-2337815-3 | TE Connectivity | TE Store |
COMP CABLE, MSAS HD PLUG-PLUG, 2M, BLK | element14 |
Minisas Hd To Minisas Hd,28Awg,2M Rohs Compliant: Yes |Amp Te Connectivity 2-2337815-3 | Newark Electronics |
Cable Assembly 2m 28AWG Mini SAS Header to Mini SAS Header | Avnet America |
Mini-SAS HD Cable Assembly 28AWG, 2.0M | TE Connectivity 2-2337815-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2-2337815-3?
Additional datasheets, footprints and schematics for 2-2337815-3 are listed on our Part Details page. You can also find images and similar parts to 2-2337815-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2337815-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2337815-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2337815-3 fall under?
The 2-2337815-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2337815-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2337815-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2337815-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2337815-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 2-2337815-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2337815-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2337815-3?
You can fill out our help required form which you can use to request a quote for 2-2337815-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.