Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Top Support Plate Material | Stainless Steel |
---|---|
Spring Plate Assembly Material | Stainless Steel |
Socket Type | LGA 2011 |
Packaging Method | Tray, Box & Tray |
Accessory Type | ILM Assembly |
Product Type | Accessory |
Operating Temperature Range | -13 – 212°F, -25 – 100°C |
2229339-1 - Ilm Assy With Cover, Narrow, Lga2011- |Amp Te Connectivity 2229339-1 | Newark Electronics |
Memory Card Conn ILM ASSY WITH COVER NARROW | Rapid Electronics |
TE Connectivity ILM ASSY WITH COVER NARROW LGA2011-3 Mem | Distrelec |
Where can I find additional details, specifications and documents for a 2229339-1?
Additional datasheets, footprints and schematics for 2229339-1 are listed on our Part Details page. You can also find images and similar parts to 2229339-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2229339-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2229339-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2229339-1 fall under?
The 2229339-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2229339-1 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2229339-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2229339-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2229339-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2229339-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2229339-1 often in real-time on the comparison pages.
What if I can't find stock of 2229339-1?
You can fill out our help required form which you can use to request a quote for 2229339-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.