Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$47.09
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$28.50
|
595
in stock
|
Buy Now | |
Rapid Electronics
from US$28.98
|
595
in stock
|
Buy Now | |
Chip One Stop
from US$25.20
|
595
in stock
|
Buy Now | |
Farnell
from US$57.69
|
476
in stock
|
Buy Now | |
Future Electronics
from US$17.73
|
200
in stock
|
Buy Now | |
Avnet America
from US$24.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Spring Plate Assembly Material | Stainless Steel |
---|---|
Backplate Material | Steel |
Top Support Plate Material | Stainless Steel |
Socket Type | LGA 2011 |
Packaging Method | Tray, Box & Tray |
Product Type | ILM/Backplate Kit |
Accessory Type | ILM Kit |
Operating Temperature Range | -25 – 100°C, -13 – 212°F |
2-2134533-1 - Ilm Kit Narrow With Cover, Lga2011- |Amp Te Connectivity 2-2134533-1 | Newark Electronics |
Memory Card Conn ILM KIT NARROW WITH COVER | Rapid Electronics |
TE Connectivity ILM KIT NARROW WITH COVER LGA2011-3 Memo | Distrelec |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 2-2134533-1?
Additional datasheets, footprints and schematics for 2-2134533-1 are listed on our Part Details page. You can also find images and similar parts to 2-2134533-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2134533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2134533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2134533-1 fall under?
The 2-2134533-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2-2134533-1 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2134533-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2134533-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2134533-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2134533-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2134533-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2134533-1?
You can fill out our help required form which you can use to request a quote for 2-2134533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.