Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Material | Polycarbonate Film Plus Acrylic Adhesive Layer |
---|---|
Top Support Plate Material | Stainless Steel |
Spring Plate Assembly Material | Stainless Steel |
Plating Material | Nickel |
Backplate Material | Steel |
Socket Type | LGA 2011 |
Packaging Method | Bag/Box |
Accessory Type | Backplate |
Product Type | Accessory |
Operating Temperature Range | -13 – 212°F, -25 – 100°C |
2134440-1 - Bp Assy, Lga2011 |Amp Te Connectivity 2134440-1 | Newark Electronics |
IC&Component Sockets SKT BACKPLATE ASSY SMT STEEL | Rapid Electronics |
BACKPLATE, SOCKET | Farnell |
Connector Accessories Backplate for LGA Socket Steeel Nickel Finish | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2134440-1?
Additional datasheets, footprints and schematics for 2134440-1 are listed on our Part Details page. You can also find images and similar parts to 2134440-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2134440-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2134440-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2134440-1 fall under?
The 2134440-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2134440-1 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2134440-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2134440-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2134440-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet Abacus have stock available or on a lead time for 2134440-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2134440-1 often in real-time on the comparison pages.
What if I can't find stock of 2134440-1?
You can fill out our help required form which you can use to request a quote for 2134440-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.