Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Tab |
Typical Current Rating | 30A |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .045 – .063in, 1.15 – 1.6mm |
Wire Size Search | .35mm² |
Wire Size | .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
AMP2-2141876-1 | Avnet America |
TAB A 2.8X0.8 CONTACT CF | TTI Europe |
Where can I find additional details, specifications and documents for a 2-2141876-1?
Additional datasheets, footprints and schematics for 2-2141876-1 are listed on our Part Details page. You can also find images and similar parts to 2-2141876-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2141876-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2141876-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2141876-1 fall under?
The 2-2141876-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-2141876-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2141876-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2141876-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2141876-1 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2-2141876-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2141876-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2141876-1?
You can fill out our help required form which you can use to request a quote for 2-2141876-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.