Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.11
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Typical Current Rating | 30A |
Terminal & Splice Type | Tab |
Wire Size | .35mm² |
Wire Insulation Diameter | .045 – .063in, 1.15 – 1.6mm |
Wire Size Search | .35mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AMP2-2141874-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2-2141874-1?
Additional datasheets, footprints and schematics for 2-2141874-1 are listed on our Part Details page. You can also find images and similar parts to 2-2141874-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2141874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2141874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2141874-1 fall under?
The 2-2141874-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-2141874-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2141874-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2141874-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2141874-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-2141874-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2141874-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2141874-1?
You can fill out our help required form which you can use to request a quote for 2-2141874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.