Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.84
|
2,568
in stock
|
Buy Now | |
Newark Electronics
from US$6.03
|
2,568
in stock
|
Buy Now | |
element14
from US$4.05
|
2,568
in stock
|
Buy Now | |
TE Store
from US$5.71
|
1,032
in stock
|
Buy Now | |
Future Electronics
from US$3.70
|
-
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
RS Americas
from US$5.21
|
-
|
Buy Now |
Row-to-Row Spacing | 5.7mm, .224in |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Signal Positions | 0 |
Number of Power Positions | 3 |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 76.2µin, 3µm |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 35A |
Contact Retention | With |
Wire Size | 10AWG, 6mm², 10CMA |
Operating Voltage | 400VAC, 400VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 5.7mm, .224in |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Receptacle |
Product Type | Receptacle |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector Housing, Plug, 3Pos, 5.7Mm Rohs Compliant: Yes |Te Connectivity 2204534-1 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 3POS, 5.7MM | element14 |
ELCON MINI 3P CABLE CONN,PULL-TAB Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 5.7 mm Connector Assembly Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 2204534-1 | Internal Number: 2204534-1 | 5.7 mm | TE Connectivity | TE Store |
3 Postion Free Hanging In-Line Female Socket Receptacle | Future Electronics |
Conn Power RCP 3 POS 5.7mm Crimp ST Cable Mount 3 Terminal 1 Port Tray | Avnet America |
ELCON MINI 3P CABLE CONN, PULL-TAB, Rectangular Power Connectors | TE Connectivity 2204534-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2204534-1?
Additional datasheets, footprints and schematics for 2204534-1 are listed on our Part Details page. You can also find images and similar parts to 2204534-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204534-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204534-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204534-1 fall under?
The 2204534-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204534-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204534-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204534-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204534-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 2204534-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204534-1 often in real-time on the comparison pages.
What if I can't find stock of 2204534-1?
You can fill out our help required form which you can use to request a quote for 2204534-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.