Prices starting from US$3.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.82 |
No stock
|
Buy Now | |
Newark Electronics | US$4.83 |
600
|
Buy Now | |
Rapid Electronics | US$4.51 |
600
|
Buy Now | |
Chip One Stop | US$5.49 |
600
|
Buy Now | |
Distrelec | US$5.01 |
600
|
Buy Now | |
Future Electronics | US$3.83 |
-
|
Buy Now | |
Avnet America | US$3.88 |
-
|
Buy Now | |
RS Americas | US$6.13 |
-
|
Buy Now | |
element14 | US$5.57 |
-
|
Buy Now | |
Boersig | US$4.83 |
-
|
Buy Now | |
TE Store | US$5.35 |
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
Row-to-Row Spacing | .224in, 5.7mm |
Number of Positions | 3 |
Number of Rows | 1 |
PCB Mount Orientation | Horizontal, Right Angle |
Number of Signal Positions | 0 |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 35A |
Contact Mating Area Plating Thickness | 3µm, 76.2µin |
Contact Termination Area Plating Material | Silver |
Contact Retention | With |
Operating Voltage | 400VAC, 400VDC |
Housing Color | Black |
Centerline (Pitch) | 5.7mm, .224in, .173in, 4.4mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Reel |
Product Type | Plug |
Housing Type | Plug |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Hd Power Conn 3P Ra Header Press-Fit,t/P |Amp Te Connectivity 2204581-1 | Newark Electronics |
HD Power Conn 3P RA HEADER PRESS-FIT T/P | Rapid Electronics |
TE Connectivity - AMP ELCON MINI 3P RA HEADERPRESS-FITT/P | Distrelec |
3 Connector Header, Male Blades Through Hole, Right Angle Black | Future Electronics |
Power Connector Rectangular PL 3 POS 4.4mm/5.7 35A Solder Through Hole | Avnet America |
ELCON MINI 3P RIGHT ANGLE HEADER, PRESS-FIT, T/P | TE Connectivity 2204581-1 | RS Americas |
CONN, HEADER, R/A, 3POS, 1ROW, PRESS FIT | element14 |
ELCON MINI 3P RA HEADER,PRESS-FIT,T/P Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 5.7 mm Connector Assembly Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 2204581-1 | Internal Number: 2204581-1 | 5.7 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | ELCON Mini Series |
RoHS: | Unknown |
Pitch Spacing | 4.4mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | ELCON Mini Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Silver Plated Contacts |
Where can I find additional details, specifications and documents for a 2204581-1?
Additional datasheets, footprints and schematics for 2204581-1 are listed on our Part Details page. You can also find images and similar parts to 2204581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204581-1 fall under?
The 2204581-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204581-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204581-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 2204581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204581-1 often in real-time on the comparison pages.
What if I can't find stock of 2204581-1?
You can fill out our help required form which you can use to request a quote for 2204581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.