Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.19
|
470
in stock
|
Buy Now | |
Rapid Electronics
from US$7.46
|
4,200
in stock
|
Buy Now | |
Chip One Stop
from US$5.99
|
4,200
in stock
|
Buy Now | |
Distrelec
from US$7.01
|
4,200
in stock
|
Buy Now | |
element14
from US$8.93
|
470
in stock
|
Buy Now | |
TE Store
from US$9.54
|
458
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
10
in stock
|
Buy Now | |
Future Electronics
from US$6.92
|
-
|
Buy Now | |
Avnet America
from US$6.52
|
-
|
Buy Now | |
RS Americas
from US$10.29
|
-
|
Buy Now | |
Boersig
from US$7.99
|
-
|
Buy Now |
Row-to-Row Spacing | 11.21mm, .441in |
---|---|
Number of Rows | 3 |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle, Horizontal |
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
Contact Retention | With |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 35A |
Contact Mating Area Plating Thickness | 3µm, 76.2µin |
Contact Termination Area Plating Material | Silver |
Operating Voltage | 400VAC, 400VDC |
Housing Color | Black |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Centerline (Pitch) | 5.7mm, .224in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Reel |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Plug |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
HD Power Conn 2X3P STACKED RA HEADER SOLDER | Rapid Electronics |
TE Connectivity ELCON MINI 2X3P STACKED RA HEADER SOLDER | Distrelec |
CONN, HEADER, R/A, 6POS, 2ROW, TH | element14 |
ELCON MINI 2X3P STACKED RA HEADER,SOLDER Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 5.7 mm Connector Assembly Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 2204535-1 | Internal Number: 2204535-1 | 5.7 mm | TE Connectivity | TE Store |
Conn, Header, R/A, 6Pos, 2Row, Th | Newark Electronics |
ELCON MINI 2X3P STACKED RIGHT ANGLE HEADER, SOLDER | TE Connectivity 2204535-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | ELCON Mini Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | ELCON Mini Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Silver Plated Contacts |
Where can I find additional details, specifications and documents for a 2204535-1?
Additional datasheets, footprints and schematics for 2204535-1 are listed on our Part Details page. You can also find images and similar parts to 2204535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204535-1 fall under?
The 2204535-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204535-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204535-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 2204535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204535-1 often in real-time on the comparison pages.
What if I can't find stock of 2204535-1?
You can fill out our help required form which you can use to request a quote for 2204535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.