Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Power Positions | 4 |
Keying | B |
Number of Positions | 4 |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | 1 – 2mm, .039 – .079in |
Height | 14.95mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .236in, 6mm |
Cable Exit Angle | Straight |
Housing Color | Purple |
Housing Material | PBT GF |
Circuit Identification Feature | With |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Circuit Application | Power |
For Use With | Tab Contact, CPA, TPA, Plug Housing |
Packaging Method | Carton |
Product Type | Housing |
Contact Type | Tab |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Cap |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Ptl 1X4 Cap Panel Mt Std Temp Key B Pur |Te Connectivity 2-1971772-4 | Newark Electronics |
1X4 CAP HOUSING PANEL MOUNT KEY B PUR | Avnet America |
Where can I find additional details, specifications and documents for a 2-1971772-4?
Additional datasheets, footprints and schematics for 2-1971772-4 are listed on our Part Details page. You can also find images and similar parts to 2-1971772-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1971772-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1971772-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1971772-4 fall under?
The 2-1971772-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1971772-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1971772-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1971772-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1971772-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1971772-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1971772-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1971772-4?
You can fill out our help required form which you can use to request a quote for 2-1971772-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.