Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.00
|
2,505
in stock
|
Buy Now | |
TE Store
from US$6.25
|
3,160
in stock
|
Buy Now | |
TTI Europe
from US$3.59
|
1,677
in stock
|
Buy Now | |
Newark Electronics
from US$6.76
|
1,436
in stock
|
Buy Now | |
Avnet America
from US$4.45
|
1,436
in stock
|
Buy Now | |
element14
from US$6.30
|
1,073
in stock
|
Buy Now | |
Farnell
from US$4.87
|
1,073
in stock
|
Buy Now | |
Rapid Electronics
from US$6.75
|
866
in stock
|
Buy Now | |
Distrelec
from US$7.67
|
855
in stock
|
Buy Now | |
Future Electronics
from US$3.11
|
158
in stock
|
Buy Now | |
Chip One Stop
from US$6.18
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.98
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
689
in stock
|
Buy Now | |
Avnet Asia
from US$5.10
|
-
|
Buy Now | |
Boersig
from US$5.65
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
Number of Rows | 2 |
Number of Positions | 26 |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Connector Length | 1.6in, 40.64mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .36in, 9.19mm |
Shrouded End Dimension | 3.76mm, .148in |
コネクタの高さ | 9.19mm |
Operating Voltage | 250VAC |
Insulation Resistance | 1000 – 5000MΩ |
Mating Entry Location | Top |
Housing Material | PBT |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Center |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 13 |
製品タイプ | Connector |
Header Type | Pin Header |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .102in, 2.6mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
IDC LOW PRO HDR 26P VERT LG LA Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-1761606-9 | Internal Number: 2-1761606-9 | TE Connectivity | TE Store |
26 way male straight front latch header | RS |
26P IDC BOX HDR STRAIGHT BLUE | TTI Europe |
Wire-Board Connector, Header, 26 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Pitch Spacing:2.54mm | element14 |
HEADER, STRAIGHT, 26WAY | Farnell |
TE Connectivity - AMP IDC LOW PRO HDR 26P VERT LG LA | Distrelec |
AMP-LATCH 26 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Socket | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-0 |
Material | Glass reinforced thermo plastic |
No. of Mating Cycles | 200 |
Where can I find additional details, specifications and documents for a 2-1761606-9?
Additional datasheets, footprints and schematics for 2-1761606-9 are listed on our Part Details page. You can also find images and similar parts to 2-1761606-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1761606-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1761606-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1761606-9 fall under?
The 2-1761606-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1761606-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1761606-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1761606-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1761606-9 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 2-1761606-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1761606-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1761606-9?
You can fill out our help required form which you can use to request a quote for 2-1761606-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.