Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.58
|
1,210
in stock
|
Buy Now | |
TE Store
from US$0.52
|
19,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
1,210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
1,210
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,210
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Contact Design | Tuning Fork |
Contact Mating Area Plating Material Finish | Matte |
Connector Length | .394in, 10mm |
コネクタの高さ | 4mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Connector Height | .157in, 4mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | PBT GF |
Housing Color | Cream Yellow |
Centerline (Pitch) | .079in, 2mm |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | Polarized Lock |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tray/Box, Tray |
Packaging Method | Tray, Tray/Box |
Packaging Quantity | 290 |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°F, -30 – 105°C |
AMP CT MT AMP-IN HDR-H YEL 4P PCB Connector Assembly Type: PCB Mount One-Piece IDC Connector PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .079 in PCB Mount One-Piece IDC Connector Horizontal Wire-to-Board 4 | Board-In Connector | Part Number: 2-173983-4 | Internal Number: 2-173983-4 | .079" | TE Connectivity | TE Store |
Amp Ct Mt Amp-In Hdr-H Yel 4P |Amp Te Connectivity 2-173983-4 | Newark Electronics |
TE Connectivity AMP CT MT AMP-IN HDR-H YEL 4P Barrier Terminal Blocks AMP CT MT AMP-IN HDR H YEL 4P | Distrelec |
Conn IDC Connector HDR 4 POS 2mm IDT RA Cable Mount Tray | Avnet America |
AMP CT MT AMP-IN HDR-H YEL 4P, Board-In Connectors | TE Connectivity 2-173983-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | CT AMP IN Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | CT AMP IN Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-173983-4?
Additional datasheets, footprints and schematics for 2-173983-4 are listed on our Part Details page. You can also find images and similar parts to 2-173983-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-173983-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-173983-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-173983-4 fall under?
The 2-173983-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-173983-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-173983-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-173983-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-173983-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-173983-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-173983-4 often in real-time on the comparison pages.
What if I can't find stock of 2-173983-4?
You can fill out our help required form which you can use to request a quote for 2-173983-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.