Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Offset | 0mm |
---|---|
Shell Plating Material | Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .045in, 1.15mm |
Centerline (Pitch) | .031in, .8mm |
Housing Material | PA 9T GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
Locating Posts | With |
Locking Feature | Without |
PCB Connector Seating | Flush |
Mounting Location | Top |
PCB Mount Retention Type | SMT Hold-Down |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Halogen Free | No |
Comment | With locating boss/peg/post(s) |
Packaging Method | Tray |
Packaging Quantity | 150 |
LED | Without |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Orientation | Right Angle |
USB Version | 2.0 |
USB Type | B |
Connector Style | Receptacle |
Size | Mini |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Reflow Solder |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Soldering Temperature (Max) | 260°C, 500°F |
Löttemperatur (max.) | 260°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mating Cycles (Max) | 5000 |
Conn Mini-USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-1734035-1?
Additional datasheets, footprints and schematics for 2-1734035-1 are listed on our Part Details page. You can also find images and similar parts to 2-1734035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734035-1 fall under?
The 2-1734035-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734035-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734035-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 2-1734035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734035-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1734035-1?
You can fill out our help required form which you can use to request a quote for 2-1734035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.