Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.87
|
720
in stock
|
Buy Now | |
Rapid Electronics
from US$5.34
|
720
in stock
|
Buy Now | |
Chip One Stop
from US$4.10
|
720
in stock
|
Buy Now | |
Distrelec
from US$5.21
|
720
in stock
|
Buy Now | |
TE Store
from US$6.48
|
397
in stock
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
RS Americas
from US$5.86
|
-
|
Buy Now | |
element14
from US$4.61
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Power Positions | 4 |
Number of Rows | 2 |
Row-to-Row Spacing | .246in, 6.24mm |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Contact Retention | With |
Contact Mating Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 3µm, 76.2µin |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 20A |
Operating Voltage | 60VAC, 60VDC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Centerline (Pitch) | 7.8mm, .307in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Reel |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Plug |
Contact Type | Pin |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Power To The Board 4P Vert Header Unshielded,p/F |Amp Te Connectivity 2173132-2 | Newark Electronics |
Power to the Board 4P VERT HEADER UNSHIELDED P/F | Rapid Electronics |
TE Connectivity ELCON MINI 4P VERT HEADER UNSHIELDED P/F | Distrelec |
RECTANGULAR PWR CONN, HEADER, 4POS, PCB | Farnell |
ELCON MINI 4P VERT HEADER,UNSHIELDED,P/F Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 7.8 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 2173132-2 | Internal Number: 2173132-2 | 7.8 mm | TE Connectivity | TE Store |
ELCON MINI 4P VERTICAL HEADER, UNSHIELDED, P/F | TE Connectivity 2173132-2 | RS Americas |
CONNECTOR, HEADER, 4POS, 2ROW, PRESS-FIT | element14 |
Status: | Unknown |
---|---|
Series: | ELCON Mini Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | ELCON Mini Series |
Contact Termination Type | Press Fit |
No. of Rows | 2Rows |
Contact Plating | Silver Plated Contacts |
Where can I find additional details, specifications and documents for a 2173132-2?
Additional datasheets, footprints and schematics for 2173132-2 are listed on our Part Details page. You can also find images and similar parts to 2173132-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2173132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2173132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2173132-2 fall under?
The 2173132-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2173132-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2173132-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2173132-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2173132-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2173132-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2173132-2 often in real-time on the comparison pages.
What if I can't find stock of 2173132-2?
You can fill out our help required form which you can use to request a quote for 2173132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.